LM25011MYX/NOPB . Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 2MHZ MSOP-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Newark
Newark
from US$2.87
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.04
4,148
in stock
Buy Now
Logo for element14
element14
from US$3.02
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case MSOP
No. of Pins 10Pins
Output Current 2A
Output Voltage Min 2.51V
Output Voltage Max 40V
Switching Frequency 2MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

6-42V Wide Vin, 2A Constant-On Time Buck Regulator with Adjustable Current Limit | Texas Instruments
Dc/Dc Conv, Buck, 2Mhz, Msop-10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM25011MYX/NOPB .?

Additional datasheets, footprints and schematics for LM25011MYX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM25011MYX/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM25011MYX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25011MYX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM25011MYX/NOPB . fall under?

The LM25011MYX/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM25011MYX/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM25011MYX/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM25011MYX/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM25011MYX/NOPB . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for LM25011MYX/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM25011MYX/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM25011MYX/NOPB .?

You can fill out our help required form which you can use to request a quote for LM25011MYX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay