LM25010SD Semiconductors - ICs by Texas Instruments

IC REG BUCK SMD LLP-10

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Topology Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case WSON
No. of Pins 10Pins
Output Current 1A
Output Voltage Min 2.5V
Output Voltage Max 37V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 2.5V
Base Number 25010
Frequency 1MHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 1.25A
Output Voltage 37V
Primary Input Voltage 42V
Supply Voltage Min 6V
Switch Output Current Isw Max 1.25A
Termination Type Surface Mount Device
Voltage Regulator Type Switching

Alternative Descriptions

LM25010SD TI | Elfaro

More Parts in Power Management


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM25010SD?

Additional datasheets, footprints and schematics for LM25010SD are listed on our Part Details page. You can also find images and similar parts to LM25010SD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM25010SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25010SD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM25010SD fall under?

The LM25010SD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM25010SD when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM25010SD you can contact the distributor directly for product support, shipping queries etc.

Is the LM25010SD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM25010SD have stock available?

There is no stock from authorised distributors for LM25010SD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM25010SD often in real-time on the comparison pages.

What if I can't find stock of LM25010SD?

You can fill out our help required form which you can use to request a quote for LM25010SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay