LM25010MHX/NOPB . Part Information

Details for LM25010MHX/NOPB . by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Power Management

Part Downloads

Part Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 14Pins
Output Current 1A
Output Voltage Min 2.5V
Output Voltage Max 37V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • DC/DC CONV, BUCK, 1MHZ, HTSSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:1A; Output Voltage Min:2.5V; RoHS Compliant: Yes | Newark Electronics
  • 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM25010MHX/NOPB .?

Additional datasheets, footprints and schematics for LM25010MHX/NOPB . are listed in our Part Details tab. You can also find the LM25010MHX/NOPB . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM25010MHX/NOPB . in the Pricing & Inventory tab next to part details. You can view LM25010MHX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM25010MHX/NOPB . fall under?

The LM25010MHX/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM25010MHX/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM25010MHX/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM25010MHX/NOPB . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LM25010MHX/NOPB . have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for LM25010MHX/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM25010MHX/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM25010MHX/NOPB .?

You can fill out our help required form which you can use to request a quote for LM25010MHX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LM25010MHX/NOPB .

Loading...
Loading Results for LM25010MHX/NOPB .
We use cookies to improve your experience. See our privacy policy.
Okay