LM25005MH/NOPB Part Information

Details for LM25005MH/NOPB by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Power Management

Part Downloads

Part Specifications

Topology Buck (Step Down)
Input Voltage Min 7V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case TSSOP
No. of Pins 20Pins
Output Current 2.5A
Output Voltage Min 1.225V
Output Voltage Max 37V
Switching Frequency 500kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • 42V, 2.5A STEP-DOWN SWITCHING REGULATOR ROHS COMPLIANT: YES | Newark Electronics
  • Conv DC-DC Single Step Down 7V to 42V 20-Pin TSSOP EP Rail | Avnet America
  • 7-42V Wide Vin, 2.5A, Current Mode Non-Synchronous Buck Regulator | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM25005MH/NOPB?

Additional datasheets, footprints and schematics for LM25005MH/NOPB are listed in our Part Details tab. You can also find the LM25005MH/NOPB image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM25005MH/NOPB in the Pricing & Inventory tab next to part details. You can view LM25005MH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM25005MH/NOPB fall under?

The LM25005MH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM25005MH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM25005MH/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM25005MH/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LM25005MH/NOPB have stock available?

Authorised distributors including Newark Electronics, Avnet America and Texas Instruments have stock available or on a lead time for LM25005MH/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM25005MH/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM25005MH/NOPB?

You can fill out our help required form which you can use to request a quote for LM25005MH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LM25005MH/NOPB

Loading...
Loading Results for LM25005MH/NOPB
We use cookies to improve your experience. See our privacy policy.
Okay