No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 4V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 18V |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 6mV |
Op Amp Type | High Gain |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4V |
Quad, 36-V, 1-MHz operational amplifier with -25°C to 85°C operation | Texas Instruments |
Ic, Op Amp, Quad | Newark Electronics |
IC, OP AMP, QUAD | Farnell |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM248N?
Additional datasheets, footprints and schematics for LM248N are listed on our Part Details page. You can also find images and similar parts to LM248N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM248N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM248N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM248N fall under?
The LM248N is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM248N when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM248N you can contact the distributor directly for product support, shipping queries etc.
Is the LM248N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM248N have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM248N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM248N often in real-time on the comparison pages.
What if I can't find stock of LM248N?
You can fill out our help required form which you can use to request a quote for LM248N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.