Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,075
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
5,853
in stock
|
Buy Now | |
Texas Instruments
from US$0.11
|
5,705
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,632
in stock
|
Buy Now | |
element14
from US$0.21
|
411
in stock
|
Buy Now | |
Farnell
from US$0.29
|
411
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
37
in stock
|
Buy Now |
Comparator Type | Precision |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 300ns |
Supply Voltage Range | ± 1V to ± 16V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | CMOS DTL ECL MOS TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Amplifier Case Style | DIP |
Base Number | 239 |
No.Comparators | 4 |
Operating Temperature Range | -40°C to +105°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1.3mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Low Power |
---|---|
No. of Comparators | 4 |
Response Time | 300ns |
IC Output Type | CMOS MOS Open-Collector / Drain TTL |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
IC: comparator | Transfer Multisort Elektronik |
Quad differential comparator, commercial grade | Texas Instruments |
LM239 quad 0.3uS comparator, DIP14 | RS |
IC, COMPARATOR QUAD, DIP14, 239 | element14 |
Ic, Comparator Quad, Dip14, 239 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM239N?
Additional datasheets, footprints and schematics for LM239N are listed on our Part Details page. You can also find images and similar parts to LM239N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM239N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM239N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM239N fall under?
The LM239N is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM239N when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM239N you can contact the distributor directly for product support, shipping queries etc.
Is the LM239N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM239N have stock available?
Authorised distributors including Transfer Multisort Elektronik, Texas Instruments, Chip One Stop, RS and element14 have stock available or on a lead time for LM239N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM239N often in real-time on the comparison pages.
What if I can't find stock of LM239N?
You can fill out our help required form which you can use to request a quote for LM239N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.