Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.07
|
182,145
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
12,407
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,944
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now |
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Precision quad differential comparator, industrial grade | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Differential Comparator, Quad 0.3 Us Soi | Newark Electronics |
Where can I find additional details, specifications and documents for a LM239ADR?
Additional datasheets, footprints and schematics for LM239ADR are listed on our Part Details page. You can also find images and similar parts to LM239ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM239ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM239ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM239ADR fall under?
The LM239ADR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM239ADR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM239ADR you can contact the distributor directly for product support, shipping queries etc.
Is the LM239ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM239ADR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM239ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM239ADR often in real-time on the comparison pages.
What if I can't find stock of LM239ADR?
You can fill out our help required form which you can use to request a quote for LM239ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.