Status: | Unknown |
---|---|
Series: | LM236 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM236 Series |
Reference Voltage | 2.49V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 236 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -25°C to +85°C |
Output Current Max | 0.01A |
Reference Volt Tolerance ±% | 0.2% |
Reference Volts | 2.5V |
Termination Type | Surface Mount Device |
Tolerance | 1% |
Topology | Shunt |
-25°C to 85°C, 2.5-V integrated reference circuit | Texas Instruments |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Ref, Shunt, 2.49V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM236D-2-5..?
Additional datasheets, footprints and schematics for LM236D-2-5.. are listed on our Part Details page. You can also find images and similar parts to LM236D-2-5.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM236D-2-5.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM236D-2-5.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM236D-2-5.. fall under?
The LM236D-2-5.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM236D-2-5.. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM236D-2-5.. you can contact the distributor directly for product support, shipping queries etc.
Is the LM236D-2-5.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM236D-2-5.. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM236D-2-5...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM236D-2-5.. often in real-time on the comparison pages.
What if I can't find stock of LM236D-2-5..?
You can fill out our help required form which you can use to request a quote for LM236D-2-5.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.