Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 100kHz |
---|---|
Full Scale Range | 1Hz to 100kHz |
Linearity % | 0.01% |
Supply Voltage Range | 4V to 40V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 231 |
Clock Frequency Max | 100MHz |
Clock Frequency Min | 1Hz |
Converter Type | Voltage / Frequency |
Input Voltage Max | 40V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Output Current Max | 144µA |
Output Voltage Max | 40V |
Supply Current | 6mA |
Supply Voltage Max | 40V |
Supply Voltage Min | 4V |
Precision voltage-to-frequency converter with 1-Hz to 100-kHz FS frequency (wide operating temp) | Texas Instruments |
Voltage To Frequency Convert, 8-Dip | Newark Electronics |
VOLTAGE TO FREQUENCY CONVERT, 8-DIP | element14 |
Where can I find additional details, specifications and documents for a LM231N/NOPB .?
Additional datasheets, footprints and schematics for LM231N/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM231N/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM231N/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM231N/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM231N/NOPB . fall under?
The LM231N/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to LM231N/NOPB . when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM231N/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM231N/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM231N/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM231N/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM231N/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM231N/NOPB .?
You can fill out our help required form which you can use to request a quote for LM231N/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.