No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.3MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | ± 1.5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 1.5V to ± 15V |
Gain Bandwidth | 1.3MHz |
Op Amp Type | Low Power |
OP Amp Quad GP ±16V/32V 14-Pin PDIP | Holdelec |
OP AMP, QUAD, 1MHZ, 0.4V/uS, 14DIP | Euro-Tech |
OP AMP, 1.3MHZ, 0.4V/US, 5000UV, DIP-14 | element14 |
Op Amp, 1.3Mhz, 0.4V/Us, Dip-14 | Newark Electronics |
OP Amp Quad GP ±15V/30V 14-Pin PDIP Tube | Avnet America |
OP AMP, QUAD IND SPEC, DIP14, 224 | Farnell |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -25°C |
RoHS Compliant | Yes |
Quad, 30-V, 1.2-MHz operational amplifier with -25°C to 85°C operation | Texas Instruments |
LM224N TEXAS INSTRUMENTS | Elfaro |
4xOp-Amp 3-32V LP DIP14 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
OP AMP, QUAD IND SPEC, DIP14, 224 | Farnell |
IC LM224N / ROHS / TUBE 25 PCS | Holdelec |
Quad | Mouser Electronics |
Op Amp, Quad Ind Spec, Dip14, 224 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM224N?
Additional datasheets, footprints and schematics for LM224N are listed on our Part Details page. You can also find images and similar parts to LM224N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM224N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM224N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM224N fall under?
The LM224N is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM224N when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM224N you can contact the distributor directly for product support, shipping queries etc.
Is the LM224N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM224N have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics, Mouser Electronics, element14 and Newark Electronics have stock available or on a lead time for LM224N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM224N often in real-time on the comparison pages.
What if I can't find stock of LM224N?
You can fill out our help required form which you can use to request a quote for LM224N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.