No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 224 |
Gain Bandwidth | 1MHz |
IC Generic Number | 224 |
Input Offset Voltage Max | 7mV |
Logic Function Number | 224 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Quad, 32-V, 1.2-MHz op amp | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Low Power Quad Opera tional Amplifier 14- | Mouser Electronics |
Op Amp, Quad Ind Spec, Dip14, 224 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM224J .?
Additional datasheets, footprints and schematics for LM224J . are listed on our Part Details page. You can also find images and similar parts to LM224J . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM224J . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM224J . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM224J . fall under?
The LM224J . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM224J . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM224J . you can contact the distributor directly for product support, shipping queries etc.
Is the LM224J . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM224J . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LM224J ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM224J . often in real-time on the comparison pages.
What if I can't find stock of LM224J .?
You can fill out our help required form which you can use to request a quote for LM224J . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.