LM224DR . Part Information
Details for LM224DR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy LM224DR Directly from Texas Instruments (1478754 in stock) at $0.0670
Part Downloads

Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Amplifier Type | High Gain Operational |
Base Number | 224 |
Gain Bandwidth | 1.2MHz |
IC Generic Number | 224 |
Input Offset Voltage Max | 3mV |
Logic Function Number | 224 |
Op Amp Type | High Gain |
Operating Temperature Range | -25°C to +85°C |
Operational Amplifier Features | Quad high-gain frequency-compensated |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Alternative Part Descriptions
- Quad Op Amp/Linear LM224DRG4 | RS Components
- OP AMP, QUAD IND SPEC, SOIC14, 224; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes | Newark Electronics
- Operational amplifier; 1.2MHz; Channels: 4; SO14; 3÷30/±1.5÷15VDC | Transfer Multisort Elektronik
- Quad standard, industrial-grade, operational amplifier | Texas Instruments
- Texas Instruments LM224DR Op-Amp, Dörtlü, Duyarlılık, 1,2MHz, 5 → 28 V, 14-Pimli, SOIC | RS Components TR
- Ampli Operaz Linear quad LM224DRG4 | RS Components IT
Viewing Distributors for LM224DR .
Loading...
Loading Results for LM224DR .