Status: | Active |
---|---|
Series: | LM224A |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
2,450
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
142,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
16,190
in stock
|
Buy Now | |
element14
from US$0.31
|
3,702
in stock
|
Buy Now | |
Farnell
from US$0.28
|
3,702
in stock
|
Buy Now | |
Avnet Silica
-
|
307,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,500
in stock
|
Buy Now |
Wide gain bandwidth: 1.3 MHz |
Input common mode voltage range includes ground |
Large voltage gain: 100 dB |
Very low supply current/amplifier: 375 µA |
Low input bias current: 20 nA |
Low input voltage: 3 mV max. |
Low input offset current: 2 nA |
Wide power supply range: Single supply: 3 V to 30 V Dual supplies: ±1.5 V to ±15 V |
Single supply: 3 V to 30 V |
Dual supplies: ±1.5 V to ±15 V |
Product Specifications |
---|
DS0985 Low-power quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM224A Series 32V 1.3MHz High Gain Low Power Quad Operational Amplifier TSSOP-14 | Future Electronics |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LM224APT | Newark Electronics |
OP Amp Quad GP ±15V/30V 14-Pin TSSOP T/R | Avnet America |
IC: operational amplifier | Transfer Multisort Elektronik |
OP AMP, QUAD, 1.3MHZ, 0.4V/µS, 14TSSOP | element14 |
STMicroelectronics, LM224APT | RS |
OP Amp Quad GP �15V/30V 14-Pin TSSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LM224APT?
Additional datasheets, footprints and schematics for LM224APT are listed on our Part Details page. You can also find images and similar parts to LM224APT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM224APT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM224APT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM224APT fall under?
The LM224APT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM224APT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM224APT you can contact the distributor directly for product support, shipping queries etc.
Is the LM224APT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM224APT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for LM224APT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM224APT often in real-time on the comparison pages.
What if I can't find stock of LM224APT?
You can fill out our help required form which you can use to request a quote for LM224APT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.