Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.22 |
4,700
|
Buy Now | |
Future Electronics | US$0.12 |
200,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.22 |
6,773
|
Buy Now | |
Chip One Stop | US$0.31 |
2,500
|
Buy Now | |
Distrelec | US$0.36 |
2,500
|
Buy Now | |
Schukat Electronic | US$0.13 |
1,300
|
Buy Now | |
Newark Electronics | US$0.21 |
225
|
Buy Now | |
element14 | US$0.23 |
225
|
Buy Now | |
Farnell | US$0.19 |
225
|
Buy Now | |
EBV Elektronik | - |
65,000
|
Buy Now | |
Avnet America | US$0.28 |
-
|
Buy Now |
Wide gain bandwidth: 1.3 MHz |
Input common mode voltage range includes ground |
Large voltage gain: 100 dB |
Very low supply current/amplifier: 375 µA |
Low input bias current: 20 nA |
Low input voltage: 3 mV max. |
Low input offset current: 2 nA |
Wide power supply range: Single supply: 3 V to 30 V Dual supplies: ±1.5 V to ±15 V |
Single supply: 3 V to 30 V |
Dual supplies: ±1.5 V to ±15 V |
Product Specifications |
---|
DS0985 Low-power quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM224A Series 32V 1.3MHz High Gain Low Power Quad Operational Amplifier -SOIC-14 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
LM224ADT,Op Amp,quad,+/-15V/30V,SO14 | RS |
ST Operational Amplifier 30V 1.3MHz SO-14 3mV | Distrelec |
4xOp-Amp 3-32V LP SO14 | Schukat Electronic |
Operational Amplifier, Quad, 1.3 Mhz, 4, 0.4 V/ S, 1.5V To 15V, Soic, 14 Rohs Compliant: Yes |Stmicroelectronics LM224ADT | Newark Electronics |
OP AMP, QUAD, 1.3MHZ, 0.4V/µS, 14SOIC | element14 |
OP Amp Quad GP �15V/30V 14-Pin SO T/R | EBV Elektronik |
OP Amp Quad GP ±15V/30V 14-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM224ADT?
Additional datasheets, footprints and schematics for LM224ADT are listed on our Part Details page. You can also find images and similar parts to LM224ADT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM224ADT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM224ADT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM224ADT fall under?
The LM224ADT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM224ADT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM224ADT you can contact the distributor directly for product support, shipping queries etc.
Is the LM224ADT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM224ADT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Chip One Stop and Distrelec have stock available or on a lead time for LM224ADT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM224ADT often in real-time on the comparison pages.
What if I can't find stock of LM224ADT?
You can fill out our help required form which you can use to request a quote for LM224ADT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.