No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Amplifier Type | High Gain Operational |
Base Number | 224 |
Gain Bandwidth | 1.2MHz |
IC Generic Number | 224 |
Input Offset Voltage Max | 3mV |
Logic Function Number | 224 |
Op Amp Type | High Gain |
Operating Temperature Range | -25°C to +85°C |
Operational Amplifier Features | Quad high-gain frequency-compensated |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Quad, 30-V, 1.2-MHz, 3-mV offset voltage operational amplifier with -25°C to 85°C operation | Texas Instruments |
IC OPAMP GP 1.2MHZ 14SOIC | Rotakorn Electronics |
LM224AD | Elfaro |
SMT TUBE | Component Electronics |
Op Amp, Quad Ind Spec, Soic14, 224 | Newark Electronics |
Quad | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM224AD?
Additional datasheets, footprints and schematics for LM224AD are listed on our Part Details page. You can also find images and similar parts to LM224AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM224AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM224AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM224AD fall under?
The LM224AD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM224AD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM224AD you can contact the distributor directly for product support, shipping queries etc.
Is the LM224AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM224AD have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM224AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM224AD often in real-time on the comparison pages.
What if I can't find stock of LM224AD?
You can fill out our help required form which you can use to request a quote for LM224AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.