Status: | Active |
---|---|
Series: | LM219 |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
2,480
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
42,500
in stock
|
Buy Now | |
element14
from US$0.82
|
22,284
in stock
|
Buy Now | |
Farnell
from US$0.78
|
22,284
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
1,950
in stock
|
Buy Now | |
Avnet Silica
-
|
55,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now |
Two independent comparators |
Supply voltage: +5 V to ±15 V |
Typically 80 ns response time at ±15 V |
Minimum fan-out of two each side |
Maximum input current of 1 μA over the operating temperature range |
Inputs and outputs can be isolated from system ground |
High common-mode slew rate |
Product Specifications |
---|
DS0434 High-speed dual comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM219 Series Dual 15 V 1000 nA Surface Mount High Speed Comparator - SOIC-14 | Future Electronics |
HIGH SPEED COMP, DUAL, 80NS, SOIC-14 | element14 |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LM219DT | Newark Electronics |
Comparator Dual ±15V/30V 14-Pin SOIC T/R | Avnet America |
High-Speed Dual Comparator SOIC14 | RS |
IC: comparator | Transfer Multisort Elektronik |
Comparator Dual �15V/30V 14-Pin SOIC T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LM219DT?
Additional datasheets, footprints and schematics for LM219DT are listed on our Part Details page. You can also find images and similar parts to LM219DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM219DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM219DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM219DT fall under?
The LM219DT is listed under Amplifiers and Comparators > Comparators > High-Speed Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM219DT when available in the High-Speed Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM219DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM219DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM219DT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for LM219DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM219DT often in real-time on the comparison pages.
What if I can't find stock of LM219DT?
You can fill out our help required form which you can use to request a quote for LM219DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.