Prices starting from US$0.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.36 |
12,750
|
Buy Now | |
Newark Electronics | US$0.56 |
17,000
|
Buy Now | |
Avnet America | US$0.42 |
17,000
|
Buy Now | |
Farnell | US$0.43 |
2,609
|
Buy Now | |
element14 | US$0.45 |
2,609
|
Buy Now | |
Transfer Multisort Elektronik | US$0.56 |
851
|
Buy Now | |
Schukat Electronic | US$0.45 |
700
|
Buy Now | |
RS | US$0.83 |
13
|
Buy Now | |
Avnet Silica | - |
15,750
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 2.2A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 217 |
IC Generic Number | 217 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -25°C to +150°C |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Voltage Regulator Type | Positive Adjustable |
Power Management Rohs Compliant: Yes |Stmicroelectronics LM217T. | Newark Electronics |
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
LM217 Series 1.5 A 1.2 to 37 V Adjustable Flange Mount Voltage Regulator- TO-220 | Future Electronics |
V REG ADJ +1.2/37V, TO-220-3, 217 | Farnell |
IC: voltage regulator | Transfer Multisort Elektronik |
U-Reg 1,2-37V 1,5A TO220 | Schukat Electronic |
Linear voltage regulator,LM217T 37V 1.5A | RS |
Where can I find additional details, specifications and documents for a LM217T?
Additional datasheets, footprints and schematics for LM217T are listed on our Part Details page. You can also find images and similar parts to LM217T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM217T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM217T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM217T fall under?
The LM217T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM217T when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM217T you can contact the distributor directly for product support, shipping queries etc.
Is the LM217T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM217T have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Farnell and element14 have stock available or on a lead time for LM217T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM217T often in real-time on the comparison pages.
What if I can't find stock of LM217T?
You can fill out our help required form which you can use to request a quote for LM217T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.