Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
2,490
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
6,705,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
35,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
25,809
in stock
|
Buy Now | |
Micros
from US$0.17
|
6,460
in stock
|
Buy Now | |
element14
from US$0.41
|
2,363
in stock
|
Buy Now | |
Farnell
from US$0.39
|
2,363
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
2,220
in stock
|
Buy Now | |
Avnet Silica
-
|
380,000
in stock
|
Buy Now | |
Kruse
-
|
67,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
52,500
in stock
|
Buy Now |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | - |
Input Voltage Max | - |
Product Range | - |
Output Current | 200mA |
Output Type | Adjustable |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 217 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.1A |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable |
LM217L Series 1.2 to 37 V 100 mA Low Current Adjustable Voltage Regulator-SO-8 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics LM217LD13TR | Newark Electronics |
Standard Regulator Pos 1.2V to 37V 0.2A 8-Pin SO N T/R | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
Positive Voltage Regulator, 1.2÷37V, 0.1A, 4%, -40÷125°C | Micros |
Voltage Regulator Adj 1.2-37V 0.2A SOIC8 | RS |
IC, REG ADJ, SMD, SO-8-8, 217 | element14 |
ST Linear Voltage Regulator 100mA SO-8 | Distrelec |
IC VR LNR ADJ LM217L SOIC-8 | Kruse |
Where can I find additional details, specifications and documents for a LM217LD13TR?
Additional datasheets, footprints and schematics for LM217LD13TR are listed on our Part Details page. You can also find images and similar parts to LM217LD13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM217LD13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM217LD13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM217LD13TR fall under?
The LM217LD13TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM217LD13TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM217LD13TR you can contact the distributor directly for product support, shipping queries etc.
Is the LM217LD13TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM217LD13TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Micros have stock available or on a lead time for LM217LD13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM217LD13TR often in real-time on the comparison pages.
What if I can't find stock of LM217LD13TR?
You can fill out our help required form which you can use to request a quote for LM217LD13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.