DC / DC Converter Type | - |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 18V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | WQFN |
No. of Pins | 28Pins |
Output Current | 5A |
Output Voltage Min | 600mV |
Output Voltage Max | - |
Switching Frequency | 1.5MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 600mV |
Output Type | Adjustable |
3-18V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency | Texas Instruments |
Dc/Dc Conv, Sync Buck, 1.5Mhz, Wqfn-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM21305SQ/NOPB?
Additional datasheets, footprints and schematics for LM21305SQ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM21305SQ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM21305SQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM21305SQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM21305SQ/NOPB fall under?
The LM21305SQ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM21305SQ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM21305SQ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM21305SQ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM21305SQ/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM21305SQ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM21305SQ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM21305SQ/NOPB?
You can fill out our help required form which you can use to request a quote for LM21305SQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.