Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 115ns |
Supply Voltage Range | 3.5V to 30V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 1 |
Output Compatibility | MOS TTL |
Supply Current | 5.1mA |
Differential Comparator With Strobes | Texas Instruments |
Comparator, Differential, Single, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM211QD .?
Additional datasheets, footprints and schematics for LM211QD . are listed on our Part Details page. You can also find images and similar parts to LM211QD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM211QD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM211QD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM211QD . fall under?
The LM211QD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM211QD . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM211QD . you can contact the distributor directly for product support, shipping queries etc.
Is the LM211QD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM211QD . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM211QD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM211QD . often in real-time on the comparison pages.
What if I can't find stock of LM211QD .?
You can fill out our help required form which you can use to request a quote for LM211QD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.