LM20143MHE/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV SYNC BUCK 1.5MHZ HTSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM20143 devices are full featured PowerWise™ adjustable frequency synchronous buck regulators capable of delivering up to 3 A of continuous output current. The current mode control loop can be compensated to be stable with virtually any type of output capacitor. For most cases, compensating the device only requires two external components, providing maximum flexibility and ease of use. The device is optimized to work over the input voltage range of 2.95 V to 5.5 V, making it suited for a wide variety of low voltage systems. The device features internal over voltage protection (OVP) and over current protection (OCP) circuits for increased system reliability. A precision enable pin and integrated UVLO allows the turn-on of the device to be tightly controlled and sequenced. Start-up inrush currents are limited by both an internally fixed and externally adjustable Soft-Start circuit. Fault detection and supply sequencing is possible with the integrated power good circuit. The frequency of this device can be adjusted from 500 kHz to 1.5 MHz by connecting an external resistor from the RT pin to ground. The LM20143 is designed to work well in multi-rail power supply architectures. The output voltage of the device can be configured to track a higher voltage rail using the SS/TRK pin. If the output of the LM20143 is pre-biased at startup it will not sink current to pull the output low until the internal soft-start ramp exceeds the voltage at the feedback pin.

Where to Buy

Prices starting from US$1.45

Distributor Stock
Logo for Farnell
Farnell
from US$3.17
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.45
49,680
in stock
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 2.95V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 16Pins
Output Current 3A
Output Voltage Min 800mV
Output Voltage Max 5V
Switching Frequency 1.5MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM20143MHE/NOPB?

Additional datasheets, footprints and schematics for LM20143MHE/NOPB are listed on our Part Details page. You can also find images and similar parts to LM20143MHE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM20143MHE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM20143MHE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM20143MHE/NOPB fall under?

The LM20143MHE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM20143MHE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM20143MHE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM20143MHE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM20143MHE/NOPB have stock available?

Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for LM20143MHE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM20143MHE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM20143MHE/NOPB?

You can fill out our help required form which you can use to request a quote for LM20143MHE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay