Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Attenuator |
---|---|
Supply Voltage Range | 4.5V to 12V |
Control Interface | Serial |
Audio IC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
μPot 2-channel 78 db audio attenuator with mute | Texas Instruments |
Digital Attenuator 104dB SOIC20W | RS |
Audio Attenuator, 2 Ch, Soic-20 | Newark Electronics |
AUDIO ATTENUATOR, 2 CH, SOIC-20 | element14 |
Where can I find additional details, specifications and documents for a LM1972M/NOPB .?
Additional datasheets, footprints and schematics for LM1972M/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM1972M/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1972M/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1972M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1972M/NOPB . fall under?
The LM1972M/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to LM1972M/NOPB . when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1972M/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM1972M/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1972M/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1972M/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1972M/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM1972M/NOPB .?
You can fill out our help required form which you can use to request a quote for LM1972M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.