Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Synch Type | Composite Vertical |
---|---|
Supply Voltage Min | 5V |
Supply Voltage Max | 12V |
TV / Video Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Marking | LM1881N |
IC Temperature Range | Commercial |
No. of Amplifiers | 1Amplifiers |
Supply Current | 5.5mA |
Video Signal Filter | NTSC PAL SECAM |
Where can I find additional details, specifications and documents for a LM1881N?
Additional datasheets, footprints and schematics for LM1881N are listed on our Part Details page. You can also find images and similar parts to LM1881N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1881N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1881N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1881N fall under?
The LM1881N is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to LM1881N when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1881N you can contact the distributor directly for product support, shipping queries etc.
Is the LM1881N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1881N have stock available?
There is no stock from authorised distributors for LM1881N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1881N often in real-time on the comparison pages.
What if I can't find stock of LM1881N?
You can fill out our help required form which you can use to request a quote for LM1881N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.