Status: | Unknown |
---|---|
Series: | Class-AB Mono Amplifier |
RoHS: | Unknown |
Amplifier Class | B |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 25W |
Supply Voltage Range | 16V to 60V |
Amplifier Case Style | TO-220 |
No. of Pins | 5Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Class-AB Mono Amplifier |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 16V to 60V |
Bandwidth | 70kHz |
Gain Bandwidth | 5.5MHz |
Input Offset Voltage Max | 15mV |
Load Impedance Min | 4ohm |
Op Amp Type | Low Distortion |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 25W |
Power Rating RMS | 20W |
Slew Rate | 8V/µs |
Supply Voltage Max | 60V |
Supply Voltage Min | 16V |
THD + N | 0.015% @ 20W 8ohm VCC=25V |
Termination Type | Through Hole |
Audio power amplifier,LM1875T 20W | RS |
Ic, Op Amp, Single, 70Khz | Newark Electronics |
20-W Audio Power Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LM1875T/NOPB?
Additional datasheets, footprints and schematics for LM1875T/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1875T/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1875T/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1875T/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1875T/NOPB fall under?
The LM1875T/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM1875T/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1875T/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1875T/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1875T/NOPB have stock available?
Authorised distributors including RS, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM1875T/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1875T/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1875T/NOPB?
You can fill out our help required form which you can use to request a quote for LM1875T/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.