Status: | Unknown |
---|---|
Series: | LM185 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM185 Series |
Reference Voltage | 1.235V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 150ppm/°C |
Voltage Reference Case Style | Metal Can |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Reference Voltage Tolerance | 1mV |
Reference Volts | 1.23V |
Topology | Shunt |
Micropower Voltage Reference Diode | Texas Instruments |
Voltage Ref, Shunt, 1.235V, Metal Can-2 | Newark Electronics |
VOLTAGE REF, SHUNT, 1.235V, METAL CAN-2 | element14 |
Where can I find additional details, specifications and documents for a LM185H-1.2/NOPB .?
Additional datasheets, footprints and schematics for LM185H-1.2/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM185H-1.2/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM185H-1.2/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM185H-1.2/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM185H-1.2/NOPB . fall under?
The LM185H-1.2/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM185H-1.2/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM185H-1.2/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM185H-1.2/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM185H-1.2/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM185H-1.2/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM185H-1.2/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM185H-1.2/NOPB .?
You can fill out our help required form which you can use to request a quote for LM185H-1.2/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.