Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Initial accuracy(Max)(%) | 1 |
---|---|
Iout/Iz(Max)(mA) | 20 |
Rating | Military |
Reference voltage | Fixed |
VO adj(Max)(V) | 1.2 |
Pin/package | 10CFP, 2TO |
VO adj(Min)(V) | 1.2 |
Iz for regulation(Min)(uA) | 10 |
VO(V) | 1.2 |
Temp Coeff(Typ)(ppm/ degree C) | 30,50 |
Operating temperature range(C) | -55 to 125 |
Package size | mm2:W x L (PKG) : See datasheet (CFP),[pf]2TO[/pf]: 35 mm2: 5.44 x 6.41 (TO|2) |
Package Group | CFP|10,TO|2 |
Temp Coeff(Max)(ppm/ degree C) | 150 |
Where can I find additional details, specifications and documents for a LM185-1.2QML?
Additional datasheets, footprints and schematics for LM185-1.2QML are listed on our Part Details page. You can also find images and similar parts to LM185-1.2QML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM185-1.2QML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM185-1.2QML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM185-1.2QML fall under?
The LM185-1.2QML is listed under Semiconductors > Analog and Mixed-Signal > Power management > Voltage references > Shunt voltage references.
Can I view similar or alternative parts?
You can view similar parts to LM185-1.2QML when available in the Shunt voltage references range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM185-1.2QML you can contact the distributor directly for product support, shipping queries etc.
Is the LM185-1.2QML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM185-1.2QML have stock available?
There is no stock from authorised distributors for LM185-1.2QML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM185-1.2QML often in real-time on the comparison pages.
What if I can't find stock of LM185-1.2QML?
You can fill out our help required form which you can use to request a quote for LM185-1.2QML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.