Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Adaptive Variable Reluctance Sensor Amplifier |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 12V |
IC Package Type | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | Adaptive Hysteresis Ground Referenced Input True Zero Crossing Timing Reference |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2.5V to 12V |
Termination Type | Surface Mount Device |
IC: amplifier | Transfer Multisort Elektronik |
Ic, Amp, Sense, Adaptive, 14Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a LM1815M/NOPB?
Additional datasheets, footprints and schematics for LM1815M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1815M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1815M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1815M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1815M/NOPB fall under?
The LM1815M/NOPB is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to LM1815M/NOPB when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1815M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1815M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1815M/NOPB have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1815M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1815M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1815M/NOPB?
You can fill out our help required form which you can use to request a quote for LM1815M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.