Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input common mode headroom (to negative supply)(Typ)(V) | 0.0 |
---|---|
Architecture | Bipolar |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]8TO-99[/pf]: 80 mm2: 8.96 x 8.96 (TO-99|8) |
Vos (offset voltage @ 25 C)(Max)(mV) | 2 |
Package Group | CDIP|8,CFP|10,TO-99|8 |
Slew Rate(Typ)(V/us) | 0.5 |
Rating | Space |
CMRR(Min)(dB) | 65 |
Features | N/A |
Radiation, TID(Typ)(krad) | 100 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 3 |
Vn at 1 kHz(Typ)(nV/rtHz) | 40 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 32 |
Output swing headroom (to positive supply)(Typ)(V) | -2.0 |
GBW(Typ)(MHz) | 0.7 |
Radiation, SEL(MeV.cm2/mg) | Bipolar |
Iq per channel(Max)(mA) | 0.6 |
Input bias current(Max)(pA) | 50000 |
Rail-to-rail | In to V- |
Iq per channel(Typ)(mA) | 0.35 |
Operating temperature range(C) | -55 to 125,25 Only |
Offset drift(Typ)(uV/C) | 7 |
Output swing headroom (to negative supply)(Typ)(V) | 0.005 |
Output current(Typ)(mA) | 30 |
Number of channels(#) | 2 |
CMRR(Typ)(dB) | 80 |
Input common mode headroom (to positive supply)(Typ)(V) | -1.5 |
Where can I find additional details, specifications and documents for a LM158QML-SP?
Additional datasheets, footprints and schematics for LM158QML-SP are listed on our Part Details page. You can also find images and similar parts to LM158QML-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM158QML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM158QML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM158QML-SP fall under?
The LM158QML-SP is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to LM158QML-SP when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM158QML-SP you can contact the distributor directly for product support, shipping queries etc.
Is the LM158QML-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM158QML-SP have stock available?
There is no stock from authorised distributors for LM158QML-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM158QML-SP often in real-time on the comparison pages.
What if I can't find stock of LM158QML-SP?
You can fill out our help required form which you can use to request a quote for LM158QML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.