LM158J . Part Information
Details for LM158J . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy LM158J Directly from Texas Instruments (2260 in stock) at $6.3870
Part Downloads

Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP AMP, PRECISION, 1MHZ, 0.5V/us, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V, 3V to 32V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C RoHS Compliant: No | Newark Electronics
- OP Amp Dual GP ±16V/32V 8-Pin CDIP Rail | Avnet America
- Low Power Dual Operational Amplifier | Texas Instruments
Viewing Distributors for LM158J .
Loading...
Loading Results for LM158J .