Status: | Active |
---|---|
Series: | LM158 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
8,970
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
52,500
in stock
|
Buy Now | |
element14
from US$1.21
|
52,500
in stock
|
Buy Now | |
Farnell
from US$0.44
|
52,500
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.64
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
214
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,500
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current per channel essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset voltage: 2 mV |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rails |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to (VCC+ - 1.5 V) |
Product Specifications |
---|
DS0442 Low-power dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics LM158DT | Newark Electronics |
OP-AMP, DUAL, 1.1MHZ, 0.6V/US, SOIC-8 | element14 |
VNS1NV04DP-E | RS |
OP Amp Dual GP ±15V/30V 8-Pin SO N T/R | Avnet America |
Dual Op-Amp, GBW 1.1MHz, SR 0.6V/us, Voff 1mV, +/-1.5÷+/-16V, -55÷125°C | Micros |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP �15V/30V 8-Pin SO N T/R | EBV Elektronik |
LM158 Series 16 V 1.1 MHz Low Power Dual Operational Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a LM158DT?
Additional datasheets, footprints and schematics for LM158DT are listed on our Part Details page. You can also find images and similar parts to LM158DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM158DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM158DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM158DT fall under?
The LM158DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM158DT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM158DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM158DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM158DT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for LM158DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM158DT often in real-time on the comparison pages.
What if I can't find stock of LM158DT?
You can fill out our help required form which you can use to request a quote for LM158DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.