No distributors results available
View Full Pricing & Stock ComparisonPackage size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Input common mode headroom (to negative supply)(Typ)(V) | 0.0 |
Vos (offset voltage @ 25 C)(Max)(mV) | 2 |
Architecture | Bipolar |
Features | N/A |
Rating | Military |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 3 |
CMRR(Min)(dB) | 70 |
Vn at 1 kHz(Typ)(nV/rtHz) | 40 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 32 |
GBW(Typ)(MHz) | 0.7 |
Output swing headroom (to positive supply)(Typ)(V) | -2.0 |
Iq per channel(Max)(mA) | 0.6 |
Input bias current(Max)(pA) | 50000 |
Operating temperature range(C) | -55 to 125 |
Rail-to-rail | In to V- |
Iq per channel(Typ)(mA) | 0.35 |
Slew Rate(Typ)(V/us) | 0.3 |
Output current(Typ)(mA) | 30 |
Number of channels(#) | 2 |
CMRR(Typ)(dB) | 80 |
Input common mode headroom (to positive supply)(Typ)(V) | -1.5 |
Offset drift(Typ)(uV/C) | 7 |
Package Group | CDIP|8,LCCC|20 |
Output swing headroom (to negative supply)(Typ)(V) | 0.005 |
Where can I find additional details, specifications and documents for a LM158A?
Additional datasheets, footprints and schematics for LM158A are listed on our Part Details page. You can also find images and similar parts to LM158A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM158A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM158A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM158A fall under?
The LM158A is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to LM158A when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM158A you can contact the distributor directly for product support, shipping queries etc.
Is the LM158A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM158A have stock available?
There is no stock from authorised distributors for LM158A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM158A often in real-time on the comparison pages.
What if I can't find stock of LM158A?
You can fill out our help required form which you can use to request a quote for LM158A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.