LM1558H/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP DUAL COMPENSATED 1558 TO-5-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.22

Distributor Stock
Logo for Farnell
Farnell
from US$11.27
347
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$7.22
14,987
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.55
347
in stock
Buy Now
Logo for element14
element14
from US$12.14
347
in stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 1MHz
Slew Rate 0.5V/µs
Supply Voltage Range 6V to 44V
Amplifier Case Style TO-99
No. of Pins 8Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 6V to 44V
Amplifier Type Compensated
Base Number 1558
Gain Bandwidth 1MHz
IC Generic Number 1558
Input Offset Voltage Max 5mV
Logic Function Number 1558
Op Amp Type General Purpose
Operating Temperature Range -55°C to +125°C
Operational Amplifier Features Internally Compensated
Supply Voltage + Nom 15V
Supply Voltage Max 36V
Supply Voltage Min 6V

Alternative Descriptions

Dual, 44-V, 1-MHz operational amplifier with -55°C to 125°C operation | Texas Instruments
Op Amp, Dual Compensated, 1558, To-5-8 | Newark Electronics
OP AMP, DUAL COMPENSATED, 1558, TO-5-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1558H/NOPB?

Additional datasheets, footprints and schematics for LM1558H/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1558H/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1558H/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1558H/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1558H/NOPB fall under?

The LM1558H/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM1558H/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1558H/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1558H/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1558H/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1558H/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1558H/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1558H/NOPB?

You can fill out our help required form which you can use to request a quote for LM1558H/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay