LM1458N/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 1MHZ 10V/uS DIP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for RS
RS
from US$0.61
90
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.33
6,294
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.00
640
in stock
Buy Now
Logo for element14
element14
from US$0.79
640
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.83
638
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.77
6
in stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 1MHz
Slew Rate 10V/µs
Supply Voltage Range 6V to 36V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C

Alternative Descriptions

Dual, 36-V, 1-MHz operational amplifier with 0°C to 70°C operation | Texas Instruments
Op Amp, 1Mhz, 10V/Us, Dip-8 | Newark Electronics
OP AMP, 1MHZ, 10V/US, DIP-8 | element14
Dual Operational Amplifier LM1458N | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1458N/NOPB?

Additional datasheets, footprints and schematics for LM1458N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1458N/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1458N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1458N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1458N/NOPB fall under?

The LM1458N/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM1458N/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1458N/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1458N/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1458N/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LM1458N/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1458N/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1458N/NOPB?

You can fill out our help required form which you can use to request a quote for LM1458N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay