LM1458M/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP, 1MHZ, 10V/uS, SOIC-8

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
20,569 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
148 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 1MHz
Slew Rate 10V/µs
Supply Voltage Range 6V to 36V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Gain 1dB
RoHS Compliant Yes

Alternative Descriptions

Dual, 36-V, 1-MHz operational amplifier with 0°C to 70°C operation | Texas Instruments
Dual Operational Amplifier Rohs Compliant: Yes |Texas Instruments LM1458M/NOPB. | Newark Electronics
DUAL OPERATIONAL AMP | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1458M/NOPB?

Additional datasheets, footprints and schematics for LM1458M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1458M/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1458M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1458M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1458M/NOPB fall under?

The LM1458M/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM1458M/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1458M/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1458M/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LM1458M/NOPB have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM1458M/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1458M/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1458M/NOPB?

You can fill out our help required form which you can use to request a quote for LM1458M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay