Status: | Unknown |
---|---|
Series: | LM340 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | 12V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 17.6V |
Input Voltage Max | 35V |
Product Range | LM340 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | TO-39 |
No. of Pins | 3Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Generic Number | 140 |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 12V |
Termination Type | Through Hole |
Voltage Regulator Type | Positive Fixed |
Extended Temperature 100mA Fixed Output Linear Regulator / LDO | Texas Instruments |
Ic, V Reg +12V, To-39-3, 140 | Newark Electronics |
IC, V REG +12V, TO-39-3, 140 | element14 |
Standard Regulator Pos 12V 0.1A 3-Pin TO-39 Box | Avnet America |
Where can I find additional details, specifications and documents for a LM140LAH-12/NOPB .?
Additional datasheets, footprints and schematics for LM140LAH-12/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM140LAH-12/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM140LAH-12/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM140LAH-12/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM140LAH-12/NOPB . fall under?
The LM140LAH-12/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM140LAH-12/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM140LAH-12/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM140LAH-12/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM140LAH-12/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM140LAH-12/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM140LAH-12/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM140LAH-12/NOPB .?
You can fill out our help required form which you can use to request a quote for LM140LAH-12/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.