Comparator Type | General Purpose |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS TTL |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 4 |
Operating Temperature Range | -55°C to +125°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Supply Voltage Max | 30V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
IC, VOLTAGE COMPARATOR | Farnell |
Quad Diff Comparator LM139DG4 | RS |
Comparator Quad ±18V/36V 14-Pin SOIC Tube | Avnet America |
Ic, Voltage Comparator | Newark Electronics |
IC: comparator | Transfer Multisort Elektronik |
IC DIFFERENTIAL COMP QUAD 0.3S SOIC14 | Component Sense |
Where can I find additional details, specifications and documents for a LM139D .?
Additional datasheets, footprints and schematics for LM139D . are listed on our Part Details page. You can also find images and similar parts to LM139D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM139D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM139D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM139D . fall under?
The LM139D . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM139D . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM139D . you can contact the distributor directly for product support, shipping queries etc.
Is the LM139D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM139D . have stock available?
There is no stock from authorised distributors for LM139D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM139D . often in real-time on the comparison pages.
What if I can't find stock of LM139D .?
You can fill out our help required form which you can use to request a quote for LM139D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.