No distributors results available
View Full Pricing & Stock ComparisonVos (offset voltage @ 25 C)(Max)(mV) | 2 |
---|---|
Vs(Max)(V) | 36 |
Propagation delay time(uS) | 0.7 |
Features | N/A |
Rating | Military |
Rail-to-rail | Out |
Input bias current (+/-)(Max)(nA) | 100 |
Output type | Open Collector, Open Drain |
Vs(Min)(V) | 2 |
Iq per channel(Max)(mA) | 0.5 |
Package Group | CDIP|14,CFP|14,LCCC|20 |
VICR(Max)(V) | 34 |
Number of channels(#) | 4 |
Operating temperature range(C) | -55 to 125 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Iq per channel(Typ)(mA) | 0.2 |
VICR(Min)(V) | 0 |
Where can I find additional details, specifications and documents for a LM139AQML?
Additional datasheets, footprints and schematics for LM139AQML are listed on our Part Details page. You can also find images and similar parts to LM139AQML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM139AQML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM139AQML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM139AQML fall under?
The LM139AQML is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM139AQML when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM139AQML you can contact the distributor directly for product support, shipping queries etc.
Is the LM139AQML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM139AQML have stock available?
There is no stock from authorised distributors for LM139AQML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM139AQML often in real-time on the comparison pages.
What if I can't find stock of LM139AQML?
You can fill out our help required form which you can use to request a quote for LM139AQML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.