No distributors results available
View Full Pricing & Stock ComparisonFixed output options(V) | 0 |
---|---|
Package size | mm2:W x L (PKG) : [pf]3TO[/pf]: 92 mm2: 9.14 x 10.03 (TO|3) |
Iout(Max)(A) | 1.5 |
Features | N/A |
Vin(Max)(V) | -4.2 |
Rating | Space |
PSRR @ 100 KHz(dB) | 30 |
Noise(uVrms) | 1110 |
Vout(Max)(V) | -1.2 |
Package Group | TO|3 |
Vdo(Typ)(mV) | 3000 |
Vin(Min)(V) | -40 |
Output options | Adjustable Output,Negative Output |
Radiation, SEL(MeV.cm2/mg) | Bipolar |
Thermal Resistance θJA(°C/W) | 137 |
Output capacitor type | Non-Ceramic |
Iq(Typ)(mA) | 0.065 |
Radiation, TID(Typ)(krad) | 30 |
Operating temperature range(C) | -55 to 125 |
Regulated outputs(#) | 1 |
Accuracy(%) | 4 |
Vout(Min)(V) | -37 |
Where can I find additional details, specifications and documents for a LM137QML-SP?
Additional datasheets, footprints and schematics for LM137QML-SP are listed on our Part Details page. You can also find images and similar parts to LM137QML-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM137QML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM137QML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM137QML-SP fall under?
The LM137QML-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > Linear regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM137QML-SP when available in the Linear regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM137QML-SP you can contact the distributor directly for product support, shipping queries etc.
Is the LM137QML-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM137QML-SP have stock available?
There is no stock from authorised distributors for LM137QML-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM137QML-SP often in real-time on the comparison pages.
What if I can't find stock of LM137QML-SP?
You can fill out our help required form which you can use to request a quote for LM137QML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.