LM13700N/NOPB Part Information
Details for LM13700N/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Amplifiers & Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.2100 |
10 | 2.0000 |
25 | 1.8700 |
50 | 1.7400 |
100 | 1.6000 |
Stock Information
Details
Part Features
- Excellent Matching Between Amplifiers
- Excellent gm Linearity
- High Impedance Buffers
- High Output Signal-to-Noise Ratio
- Linearizing Diodes for reduced output distortion
- gm Adjustable Over 6 Decades
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Supply Voltage | 18V |
Gain Bandwidth | 2MHz |
Input Voltage Min | -5V |
Input Voltage Max | 5V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Output Current Min | 350µA |
Output Current - Max | 650µA |
Slew Rate | 50V/µs |
Input Resistance | 26kohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM13700 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Output Current Range | 350µA to 650µA |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Termination Type | Through Hole |
Alternative Part Descriptions
- IC, OP-AMP, DUAL, 16DIP; No. of Amplifiers:2 Amplifier; Supply Voltage:18V; Gain Bandwidth:2MHz; Input Voltage Min:-5V; Input Voltage Max:5V; Amplifier Case Style:DIP; No. of Pins:16Pins; Output Current Min:350µA; Output Current - RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM13700N/NOPB?
Additional datasheets, footprints and schematics for LM13700N/NOPB are listed in our Part Details tab. You can also find the LM13700N/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM13700N/NOPB in the Pricing & Inventory tab next to part details. You can view LM13700N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM13700N/NOPB fall under?
The LM13700N/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM13700N/NOPB when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM13700N/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM13700N/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM13700N/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM13700N/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM13700N/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM13700N/NOPB?
You can fill out our help required form which you can use to request a quote for LM13700N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.