No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Supply Voltage | 36V |
Gain Bandwidth | 2MHz |
Input Voltage Min | -5V |
Input Voltage Max | 5V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Output Current Min | 350µA |
Output Current - Max | 650µA |
Slew Rate | 50V/µs |
Input Resistance | 26kohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Output Current Range | 350µA to 650µA |
Supply Voltage Min | 10V |
Termination Type | Surface Mount Device |
Dual Transconductance Amplifier with Linearizing Diodes and Buffers | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
2xOp-Transcond-Amp +-18V SO16 | Schukat Electronic |
Ic, Op Amp, Dual, Smd | Newark Electronics |
IC, OP AMP, DUAL, SMD | element14 |
SP Amp Transconductance Amplifier Dual ±18V/36V 16-Pin SOIC N Rail | Avnet America |
Where can I find additional details, specifications and documents for a LM13700M/NOPB?
Additional datasheets, footprints and schematics for LM13700M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM13700M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM13700M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM13700M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM13700M/NOPB fall under?
The LM13700M/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM13700M/NOPB when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM13700M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM13700M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM13700M/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM13700M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM13700M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM13700M/NOPB?
You can fill out our help required form which you can use to request a quote for LM13700M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.