IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 2.7°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +150°C |
Sensor Case Style | TO-46 |
No. of Pins | 3Pins |
Supply Voltage Min | 5V |
Analog Output Temperature Sensor in Hermetic TO | Texas Instruments |
Temperature Sensor, -55 To 150Deg C | Newark Electronics |
TEMPERATURE SENSOR, -55 TO 150DEG C | element14 |
LM135H Precision temperature sensor,TO46 | RS |
Where can I find additional details, specifications and documents for a LM135H?
Additional datasheets, footprints and schematics for LM135H are listed on our Part Details page. You can also find images and similar parts to LM135H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM135H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM135H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM135H fall under?
The LM135H is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM135H when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM135H you can contact the distributor directly for product support, shipping queries etc.
Is the LM135H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM135H have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LM135H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM135H often in real-time on the comparison pages.
What if I can't find stock of LM135H?
You can fill out our help required form which you can use to request a quote for LM135H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.