IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | 0°C to +1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | TO-46 |
No. of Pins | 3Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 5mA |
±1°C analog output temperature sensor in hermetic TO-92 | Texas Instruments |
Temperature Sensor, 1 Deg Cel, Metal Can | Newark Electronics |
Where can I find additional details, specifications and documents for a LM135AH/NOPB?
Additional datasheets, footprints and schematics for LM135AH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM135AH/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM135AH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM135AH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM135AH/NOPB fall under?
The LM135AH/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM135AH/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM135AH/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM135AH/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM135AH/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for LM135AH/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM135AH/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM135AH/NOPB?
You can fill out our help required form which you can use to request a quote for LM135AH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.