Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Forward Current If | - |
---|---|
Forward Voltage | 40V |
Forward Current If(AV) | - |
Power Dissipation Pd | 400mW |
Current Regulator Case Style | Metal Can |
No. of Pins | 3 Pin, 3Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Regulator, 40V, Metalcan-3 | Newark Electronics |
CURRENT REGULATOR, 40V, METALCAN-3 | Farnell |
Where can I find additional details, specifications and documents for a LM134H/NOPB?
Additional datasheets, footprints and schematics for LM134H/NOPB are listed on our Part Details page. You can also find images and similar parts to LM134H/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM134H/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM134H/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM134H/NOPB fall under?
The LM134H/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM134H/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM134H/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM134H/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM134H/NOPB have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for LM134H/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM134H/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM134H/NOPB?
You can fill out our help required form which you can use to request a quote for LM134H/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.