Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 3Amplifiers |
---|---|
Gain Bandwidth | 110MHz |
Slew Rate | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Output Current | 28mA |
Supply Voltage Range | 4.75V to 5.25V |
Amplifier Case Style | DIP |
No. of Pins | 24Pins |
Amplifier Output | Single Ended |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.75V to 5.25V |
Amplifier Type | Video |
Base Number | 1269 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a LM1269NA/NOPB?
Additional datasheets, footprints and schematics for LM1269NA/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1269NA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1269NA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1269NA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1269NA/NOPB fall under?
The LM1269NA/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM1269NA/NOPB when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1269NA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1269NA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1269NA/NOPB have stock available?
There is no stock from authorised distributors for LM1269NA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1269NA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1269NA/NOPB?
You can fill out our help required form which you can use to request a quote for LM1269NA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.