Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 88kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | LCC |
No. of Pins | 44Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | PLCC |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 3.1mA |
Supply Voltage Range | 3V to 5.5V |
Supply Voltage Range - Analogue | 3V to 5.5V |
Supply Voltage Range - Digital | 3V to 5.5V |
Termination Type | Surface Mount Device |
88 kSPS, 12-Bit Plus Sign Data Acquisition System with Self-Calibration | Texas Instruments |
Ic, 12Bit Adc, 114Ksps, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LM12458CIV/NOPB .?
Additional datasheets, footprints and schematics for LM12458CIV/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM12458CIV/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM12458CIV/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM12458CIV/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM12458CIV/NOPB . fall under?
The LM12458CIV/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to LM12458CIV/NOPB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM12458CIV/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM12458CIV/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM12458CIV/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM12458CIV/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM12458CIV/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM12458CIV/NOPB .?
You can fill out our help required form which you can use to request a quote for LM12458CIV/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.