LM117K STEEL/NOPB Part Information
Details for LM117K STEEL/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 75.5100 |
5 | 62.2600 |
10 | 60.2400 |
25 | 58.4300 |
Stock Information
Details
Part Features
- 1.5-A Output Current
- 80-dB Ripple Rejection
- Adjustable Output Down to 1.25 V
- Current Limit Constant With Temperature
- Short-Circuit Protected Output
- Typ. 0.01%/V Line Regulation
- Typ. 0.1% Load Regulation
- u221255u00b0C to 150u00b0C Operating Temperature Range
Part Specifications
Output Type | Adjustable |
Input Voltage Min | 4.2V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 25V |
Output Current | 1.5A |
Linear Regulator Case Style | TO-3 |
No. of Pins | 3Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 117 |
IC Generic Number | 117 |
No. of Outputs | 1Outputs |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 25V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
Voltage Regulator Type | Positive Adjustable |
Alternative Part Descriptions
- IC, V REG ADJ +1.2/37V, TO-3-2, 117; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:25V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM117K STEEL/NOPB?
Additional datasheets, footprints and schematics for LM117K STEEL/NOPB are listed in our Part Details tab. You can also find the LM117K STEEL/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM117K STEEL/NOPB in the Pricing & Inventory tab next to part details. You can view LM117K STEEL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM117K STEEL/NOPB fall under?
The LM117K STEEL/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM117K STEEL/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM117K STEEL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM117K STEEL/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM117K STEEL/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM117K STEEL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM117K STEEL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM117K STEEL/NOPB?
You can fill out our help required form which you can use to request a quote for LM117K STEEL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.