LM117H/NOPB Power Management ICs - PMIC by Texas Instruments

LDO VOLTAGE REGULATOR 1.5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM117 and LM317-N series of adjustable 3-pin positive voltage regulators are capable of supplying in excess of 1.5 A over a 1.25-V to 37-V output range and a wide temperature range. They are exceptionally easy to use and require only two external resistors to set the output voltage. Further, both line and load regulation are better than standard fixed regulators. The LM117 and LM317-N offer full overload protection such as current limit, thermal overload protection and safe area protection. All overload protection circuitry remains fully functional even if the adjustment terminal is disconnected. Typically, no capacitors are needed unless the device is situated more than 6 inches from the input filter capacitors, in which case an input bypass is needed. An optional output capacitor can be added to improve transient response. The adjustment terminal can be bypassed to achieve very high ripple rejection ratios that are difficult to achieve with standard 3-terminal regulators. Because the regulator is floating and detects only the input-to-output differential voltage, supplies of several hundred volts can be regulated as long as the maximum input-to-output differential is not exceeded. That is, avoid short-circuiting the output. By connecting a fixed resistor between the adjustment pin and output, the LM117 and LM317-N can be also used as a precision current regulator. Supplies with electronic shutdown can be achieved by clamping the adjustment terminal to ground, which programs the output to 1.25 V where most loads draw little current. For applications requiring greater output current, see data sheets for LM150 series (3 A), SNVS772, and LM138 series (5 A), SNVS771. For the negative complement, see LM137 (SNVS778) series data sheet.

Where to Buy

Prices starting from US$10.85

Distributor Stock
Logo for RS
RS
from US$28.01
320
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.41
-
Buy Now
Logo for element14
element14
from US$10.85
-
Buy Now
Logo for Farnell
Farnell
from US$19.96
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 4.2V
Input Voltage Max 40V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.2V
Adjustable Output Voltage Max 37V
Output Current 1.5A

Alternative Descriptions

TO39 linear voltage regulator,LM117H 37V | RS
Output Type:Adjustable | Newark Electronics
LDO VOLTAGE REGULATOR, 1.5A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM117H/NOPB?

Additional datasheets, footprints and schematics for LM117H/NOPB are listed on our Part Details page. You can also find images and similar parts to LM117H/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM117H/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM117H/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM117H/NOPB fall under?

The LM117H/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM117H/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM117H/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM117H/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM117H/NOPB have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM117H/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM117H/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM117H/NOPB?

You can fill out our help required form which you can use to request a quote for LM117H/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay