Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator |
Response Time | 200ns |
Supply Voltage Range | 5V to 36V |
Comparator Case Style | TO-99 |
No. of Pins | 8Pins |
IC Output Type | Open Drain |
Voltage Comparator | Texas Instruments |
Comparator, 1, 200Ns, To-99 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM111H/NOPB?
Additional datasheets, footprints and schematics for LM111H/NOPB are listed on our Part Details page. You can also find images and similar parts to LM111H/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM111H/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM111H/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM111H/NOPB fall under?
The LM111H/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM111H/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM111H/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM111H/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM111H/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM111H/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM111H/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM111H/NOPB?
You can fill out our help required form which you can use to request a quote for LM111H/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.