LM1117T-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

LDO VOLTAGE REGULATOR 5V 0.8A TO-220

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LM1117 is a low dropout voltage regulator with a dropout of 1.2 V at 800 mA of load current. The LM1117 is available in an adjustable version, which can set the output voltage from 1.25 to 13.8 V with only two external resistors. In addition, it is available in five fixed voltages, 1.8 V, 2.5 V, 3.3 V, and 5 V. The LM1117 offers current limiting and thermal shutdown. Its circuit includes a Zener trimmed bandgap reference to assure output voltage accuracy to within ±1%. A minimum of 10-µF tantalum capacitor is required at the output to improve the transient response and stability.
Distributor Price Stock
Logo for Texas Instruments Texas Instruments US$1.27
32,033
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min -
Input Voltage Max 15V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 800mA
MSL -

Alternative Descriptions

800-mA 15-V linear voltage regulator | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
LDO Regulator Pos 5V 0.8A 3-Pin(3+Tab) TO-220 Rail | Avnet America
Ldo Voltage Regulator, 5V, 0.8A, To-220 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1117T-5.0/NOPB?

Additional datasheets, footprints and schematics for LM1117T-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1117T-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1117T-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1117T-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1117T-5.0/NOPB fall under?

The LM1117T-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM1117T-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1117T-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1117T-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1117T-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM1117T-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1117T-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1117T-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM1117T-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay