Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.54 |
2,000
|
Buy Now |
![]() |
Farnell | US$0.47 |
3,355
|
Buy Now |
![]() |
element14 | US$0.70 |
3,355
|
Buy Now |
![]() |
Newark Electronics | US$0.68 |
3,355
|
Buy Now |
![]() |
Texas Instruments | US$0.84 |
478
|
Buy Now |
![]() |
Future Electronics | US$0.22 |
-
|
Buy Now |
![]() |
Avnet Asia | US$0.21 |
-
|
Buy Now |
![]() |
Avnet America | US$0.26 |
-
|
Buy Now |
![]() |
Avnet Silica | - |
-
|
Buy Now |
![]() |
EBV Elektronik | - |
-
|
Buy Now |
Available in 1.8 V, 2.5 V, 3.3 V, 5 V, and Adjustable Versions |
Space-saving SOT-223 package |
Current limiting and thermal protection |
Output current: 800 mA |
Line regulation: 0.2% (maximum) |
Load regulation: 0.4% (maximum) |
Applications |
---|
AC drive power stage modules |
Industrial AC/DC |
Servo drive control modules |
LM1117MPX-2.5/NOPB Equivalent |
LM1117MPX-5.0/NOPB Equivalent |
End Products |
---|
Merchant network and server PSU |
Ultrasound scanners |
LM1117MPX-1.8/NOPB Equivalent |
LM1117MPX-3.3/NOPB Equivalent |
LM1117MPX-ADJ/NOPB Equivalent |
Description | LM1117, 800-mA 15-V linear voltage regulator |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | ADJ |
IO Typ (A) | 0.8 |
VI Min (V) | 2.4 |
VI Max (V) | 15 |
VDO Typ (V) | 1.2 |
Iq Typ (mA) | 5 |
PSRR (dB) | 75 |
Noise (µVrms) | 38 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOT-223-4 / TO-261-4 |
LDO, ADJ, 1.25-13.8V, 0.8A, 0 TO 125DEGC | Farnell |
Lm Ana Sot223 800Ma Ldo/Reel |Onsemi LM1117MPX-ADJNOPB | Newark Electronics |
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223 | Future Electronics |
LDO Regulator Adjustable 1.8V/2.5V/3.3V/5V 800mA 4-Pin SOT-223 T/R | Avnet Asia |
ON Semiconductor LM1117MPX-ADJNOPB | RS |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 13.8V |
Output Current | 800mA |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Output Voltage Max | 13.8V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 15V |
IC: voltage regulator | Transfer Multisort Elektronik |
LM1117MPX-ADJ/NOPB, LDORegulatorPos | RS |
800-mA 15-V linear voltage regulator | Texas Instruments |
IC, LINEAR REG, 0.8A, 15V, SOT223-4,REEL | Farnell |
Ic, Linear Reg, 0.8A, 15V, Sot223-4,reel | Newark Electronics |
Where can I find additional details, specifications and documents for a LM1117MPX-ADJNOPB?
Additional datasheets, footprints and schematics for LM1117MPX-ADJNOPB are listed on our Part Details page. You can also find images and similar parts to LM1117MPX-ADJNOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1117MPX-ADJNOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1117MPX-ADJNOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1117MPX-ADJNOPB fall under?
The LM1117MPX-ADJNOPB is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM1117MPX-ADJNOPB when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1117MPX-ADJNOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1117MPX-ADJNOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM1117MPX-ADJNOPB have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Texas Instruments and Future Electronics have stock available or on a lead time for LM1117MPX-ADJNOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1117MPX-ADJNOPB often in real-time on the comparison pages.
What if I can't find stock of LM1117MPX-ADJNOPB?
You can fill out our help required form which you can use to request a quote for LM1117MPX-ADJNOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.